Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 76 Number of Rows : 3 Number of Sections : 3 Number of Signal Positions : 72 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM , .64 MM [.025 INCH , .016 INCH ] Mating Tab Width : 1.5 MM , .5 MM [.02 INCH , .06 INCH ]
Dimensions Connector Length : 93.4 MM [3.677 INCH ] Connector Width : 33.7 MM [1.326 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 11.8 MM [.465 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12
Housing Features Centerline (Pitch) : 1.8 MM , 3.6 MM , 2 MM , 1.6 MM , 3.2 MM [.14 INCH , .063 INCH , .071 INCH , .126 INCH , .079 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Other Interface Number : 1903984, 1903614, 1903608
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No
Termination Features Termination Method to PCB : Through Hole - Screw
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Number of Positions : 76
- Number of Rows : 3
- Number of Sections : 3
- Number of Signal Positions : 72
- PCB Mount Orientation : Horizontal
Contact Features
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Tab
- Mating Tab Thickness : .4 MM , .64 MM [.025 INCH , .016 INCH ]
- Mating Tab Width : 1.5 MM , .5 MM [.02 INCH , .06 INCH ]
Dimensions
- Connector Length : 93.4 MM [3.677 INCH ]
- Connector Width : 33.7 MM [1.326 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
- Profile Height from PCB : 11.8 MM [.465 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 12
- Operating Voltage (VDC) : 12
Housing Features
- Centerline (Pitch) : 1.8 MM , 3.6 MM , 2 MM , 1.6 MM , 3.2 MM [.14 INCH , .063 INCH , .071 INCH , .126 INCH , .079 INCH ]
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Retention Type : Locking Interface
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Power & Signal
- Shielded : No
Other
- Interface Number : 1903984, 1903614, 1903608
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : Yes
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Screw
Usage Conditions
- Operating Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]