TE Connectivity Rectangular Connector Contacts 1903116-2

Description
Tab Contact Gold 22-28 AWG Crimp
Request a Quote Datasheet
Description
Tab Contact Gold 22-28 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A106306-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A106306-ND
Rectangular Connector Contacts A106306-ND
Tab Contact Gold 22-28 AWG Crimp

Tab Contact Gold 22-28 AWG Crimp

Buy Now Datasheet
Contact, Pin, Crimp, 22Awg; Product Range Te Connectivity - 18AH0060 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 22Awg; Product Range Te Connectivity
18AH0060
Contact, Pin, Crimp, 22Awg; Product Range Te Connectivity 18AH0060
CONTACT, PIN, CRIMP, 22AWG; Product Range:Dynamic 1000 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic 1000 Series Housing ConnectorsRoHS Compliant: Yes

CONTACT, PIN, CRIMP, 22AWG; Product Range:Dynamic 1000 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic 1000 Series Housing ConnectorsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A106306-ND 18AH0060
Product Name Rectangular Connector Contacts Contact, Pin, Crimp, 22Awg; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1352-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details