TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1903114-2

Description
Win Source Part Number: 1362796-1903114-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 45 pct. Type: Stamped MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: Dynamic D-1000 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1903114 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1362796-1903114-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 45 pct. Type: Stamped MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: Dynamic D-1000 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1903114 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1903114-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1903114-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1903114-2
Win Source Part Number: 1362796-1903114-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 45 pct. Type: Stamped MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: Dynamic D-1000 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1903114 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)

Win Source Part Number: 1362796-1903114-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 45 pct.
Type: Stamped
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-1000
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1903114
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Tab
Contact Termination: Crimp
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)

Buy Now Datasheet
Power Contact, Pin, 28-18Awg, Crimp; Product Range Te Connectivity - 38AC2990 - Newark, An Avnet Company
Chicago, IL, United States
Power Contact, Pin, 28-18Awg, Crimp; Product Range Te Connectivity
38AC2990
Power Contact, Pin, 28-18Awg, Crimp; Product Range Te Connectivity 38AC2990
POWER CONTACT, PIN, 28-18AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size AWGRoHS Compliant: Yes

POWER CONTACT, PIN, 28-18AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size AWGRoHS Compliant: Yes

Supplier's Site
Power Contact, Pin, 28-18Awg, Crimp; Product Range Te Connectivity - 29AH8613 - Newark, An Avnet Company
Chicago, IL, United States
Power Contact, Pin, 28-18Awg, Crimp; Product Range Te Connectivity
29AH8613
Power Contact, Pin, 28-18Awg, Crimp; Product Range Te Connectivity 29AH8613
POWER CONTACT, PIN, 28-18AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size AWGRoHS Compliant: Yes

POWER CONTACT, PIN, 28-18AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size AWGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 1903114-2 38AC2990
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Power Contact, Pin, 28-18Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Hard carbon Coated Copper foil, Negative Single-sided coating - BMLC-KJ014 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details