TE Connectivity Rectangular Wire & Cable Connectors & Housings 1903106-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Dimensions Row-to-Row Spacing : 8.5 MM  [.334 INCH ] Housing Features Centerline (Pitch) : 9.5 MM  [.374 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Dimensions Row-to-Row Spacing : 8.5 MM  [.334 INCH ] Housing Features Centerline (Pitch) : 9.5 MM  [.374 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1903106-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1903106-1
Rectangular Wire & Cable Connectors & Housings 1903106-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Dimensions Row-to-Row Spacing : 8.5 MM  [.334 INCH ] Housing Features Centerline (Pitch) : 9.5 MM  [.374 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 8.5 MM  [.334 INCH ]

Housing Features


  • Centerline (Pitch) : 9.5 MM  [.374 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now
Headers & Wire Housings - 1903106-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1903106-1
Headers & Wire Housings 1903106-1
CAP HSG 8P P/M PNEUMATIC CONNECTOR

CAP HSG 8P P/M PNEUMATIC CONNECTOR

Buy Now
Cap Hsg 8P P/m Pneumatic Connector Te Connectivity - 97X9798 - Newark, An Avnet Company
Chicago, IL, United States
Cap Hsg 8P P/m Pneumatic Connector Te Connectivity
97X9798
Cap Hsg 8P P/m Pneumatic Connector Te Connectivity 97X9798
CAP HSG 8P P/M PNEUMATIC CONNECTOR

CAP HSG 8P P/M PNEUMATIC CONNECTOR

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1903106-1 1903106-1 97X9798
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Cap Hsg 8P P/m Pneumatic Connector Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102161-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
Headers, Male Pins - A0101-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers