TE Connectivity
Connector Contacts
1903100-1
Description
Contact Features Contact Type : Pneumatic Plug
Termination Features Product Terminates To : Tube
Request a Quote
Email Supplier
Description
Contact Features Contact Type : Pneumatic Plug
Termination Features Product Terminates To : Tube
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Type : Pneumatic Plug
Termination Features Product Terminates To : Tube
Contact Features
- Contact Type : Pneumatic Plug
Termination Features
- Product Terminates To : Tube
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1903100-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Standard
Material
Copper Alloy
Features
RoHS
View Details
2 suppliers
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details