TE Connectivity Splices 190268

Description
Product Type Features Sealable : No Splice Type : Splice Accessory
Request a Quote
Description
Product Type Features Sealable : No Splice Type : Splice Accessory
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 190268 - TE Connectivity
Berwyn, PA, United States
Splices
190268
Splices 190268
Product Type Features Sealable : No Splice Type : Splice Accessory

Product Type Features


  • Sealable : No
  • Splice Type : Splice Accessory
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 190268
Product Name Splices
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 1-160759-9-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details
Connector Contacts - 1-104479-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details