The 190 series is a 2 A, DPDT, high-sensitivity, DIP-mounted PC board relay for telecommunications, office automation, and control equipment. It features a plastic sealed case, immersion-cleanable enclosure, and 16-pin DIP terminals with approximate dimensions of 20.5 mm depth. Contact ratings include 2 A carry and switching current, 125 VAC/DC switching voltage, and a minimum switching load of 10 µA at 10 mVDC. The relay has a 500 mW coil power rating for standard sensitivity, operate voltage of 75% of nominal, operate time of 7 ms maximum, and operates within -40°C to +70°C. Initial insulation resistance is 10^9 ohms minimum at 500 VDC. Mechanical life is 15 million operations at 36,000 operations per hour.
RELAY, SIGNAL, DPDT, 125VAC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:190 Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:125V; Depth:20.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28F1728 |
| Product Name | Relay, Signal, Dpdt, 125Vac, 2A; Coil Voltage Corcom Te Connectivity |
| Mounting | PCBoard; Through Hole |