TE Connectivity Relay, Signal, Dpdt, 125Vac, 2A; Coil Voltage Corcom Te Connectivity 190-22B2U0

Description
RELAY, SIGNAL, DPDT, 125VAC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:125V; Contact Material:SilverRoHS Compliant: Yes
Datasheet
Description
RELAY, SIGNAL, DPDT, 125VAC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:125V; Contact Material:SilverRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Dpdt, 125Vac, 2A; Coil Voltage Corcom Te Connectivity - 28F1725 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 125Vac, 2A; Coil Voltage Corcom Te Connectivity
28F1725
Relay, Signal, Dpdt, 125Vac, 2A; Coil Voltage Corcom Te Connectivity 28F1725
RELAY, SIGNAL, DPDT, 125VAC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:125V; Contact Material:SilverRoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 125VAC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:125V; Contact Material:SilverRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28F1725
Product Name Relay, Signal, Dpdt, 125Vac, 2A; Coil Voltage Corcom Te Connectivity
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 789-571 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details