TE Connectivity Data Connectivity Housings 1897789-8

Description
Body Features Body Material : PBT GF10 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : Without Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Type : Receptacle Mating Tab Thickness : .25 MM  [.009 INCH ] Mating Tab Width : .8 MM  [.03 INCH ] Dimensions Connector Height : 11.3 MM  [.44 INCH ] Product Length : 15.5 MM  [.61 INCH ] Product Width : 25 MM  [.98 INCH ] Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 7.3 MM  [.28 INCH ] Housing Color : Blue Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2, SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Primary Locking Feature : Locking Lance Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC , -40 - 105 DEGC  [-40 - 221 DEGF , -40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF10 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : Without Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Type : Receptacle Mating Tab Thickness : .25 MM  [.009 INCH ] Mating Tab Width : .8 MM  [.03 INCH ] Dimensions Connector Height : 11.3 MM  [.44 INCH ] Product Length : 15.5 MM  [.61 INCH ] Product Width : 25 MM  [.98 INCH ] Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 7.3 MM  [.28 INCH ] Housing Color : Blue Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2, SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Primary Locking Feature : Locking Lance Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC , -40 - 105 DEGC  [-40 - 221 DEGF , -40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1897789-8 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1897789-8
Data Connectivity Housings 1897789-8
Body Features Body Material : PBT GF10 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : Without Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Type : Receptacle Mating Tab Thickness : .25 MM  [.009 INCH ] Mating Tab Width : .8 MM  [.03 INCH ] Dimensions Connector Height : 11.3 MM  [.44 INCH ] Product Length : 15.5 MM  [.61 INCH ] Product Width : 25 MM  [.98 INCH ] Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 7.3 MM  [.28 INCH ] Housing Color : Blue Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2, SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Primary Locking Feature : Locking Lance Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC , -40 - 105 DEGC  [-40 - 221 DEGF , -40 - 185 DEGF ]

Body Features


  • Body Material : PBT GF10
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Straight

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Snap-Lock : Without

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Type : Receptacle
  • Mating Tab Thickness : .25 MM  [.009 INCH ]
  • Mating Tab Width : .8 MM  [.03 INCH ]

Dimensions


  • Connector Height : 11.3 MM  [.44 INCH ]
  • Product Length : 15.5 MM  [.61 INCH ]
  • Product Width : 25 MM  [.98 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 800

Housing Features


  • Centerline (Pitch) : 7.3 MM  [.28 INCH ]
  • Housing Color : Blue

Industry Standards


  • Compatible With Agency/Standards Products : SAE/USCAR-2, SAE/USCAR-17

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - 3
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : Locking Lance
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC , -40 - 105 DEGC  [-40 - 221 DEGF , -40 - 185 DEGF ]
Buy Now
Rectangular Connector Housings - 1734-1897789-8-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1897789-8-ND
Rectangular Connector Housings 1734-1897789-8-ND
REC HSG FOR RF STRIPLINE 2P

REC HSG FOR RF STRIPLINE 2P

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1897789-8 1734-1897789-8-ND
Product Name Data Connectivity Housings Rectangular Connector Housings
Connector Type Wire to Wire Connector Rectangular Connectors, Heavy Duty
Geometry Straight; 180
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Data Connectivity Housings - 1-1452581-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
2 suppliers
Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers