TE Connectivity
Automotive Terminals
1897664-1
Description
Contact Features Contact Fabrication : Stamped & Formed Interface Plating : Tin (Sn) Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 2.6 - 3.7 MM [.1 - .14 INCH ] Tab Length : 21.3 MM [.84 INCH ] Wire Size (MMSQ) : 2.1 - 3.3 Wire Size (AWG) : 14 - 12
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Interface Plating : Tin (Sn) Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 2.6 - 3.7 MM [.1 - .14 INCH ] Tab Length : 21.3 MM [.84 INCH ] Wire Size (MMSQ) : 2.1 - 3.3 Wire Size (AWG) : 14 - 12
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Interface Plating : Tin (Sn) Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 2.6 - 3.7 MM [.1 - .14 INCH ] Tab Length : 21.3 MM [.84 INCH ] Wire Size (MMSQ) : 2.1 - 3.3 Wire Size (AWG) : 14 - 12
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Interface Plating : Tin (Sn)
- Terminal Type : Receptacle
Dimensions
- Compatible Insulation Diameter Range : 2.6 - 3.7 MM [.1 - .14 INCH ]
- Tab Length : 21.3 MM [.84 INCH ]
- Wire Size (MMSQ) : 2.1 - 3.3
- Wire Size (AWG) : 14 - 12
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3000
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 130 DEGC [266 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1897664-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Shape / Form
Pin; Pin
Plating / Coating
Gold; Gold Plated Contacts
View Details
Type
Contact; Gasket
Length
39.37 inch (1000 mm)
OD / Width
0.1260 inch (3.2 mm)
View Details