TE Connectivity Automotive Connector Caps & Covers 1897266-2

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 Dimensions Compatible Cable Bundle Diameter Range : 19 MM  [.748 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 120 Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 Dimensions Compatible Cable Bundle Diameter Range : 19 MM  [.748 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 120 Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1897266-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1897266-2
Automotive Connector Caps & Covers 1897266-2
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 Dimensions Compatible Cable Bundle Diameter Range : 19 MM  [.748 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 120 Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PA 66

Dimensions


  • Compatible Cable Bundle Diameter Range : 19 MM  [.748 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 120

Product Type Features


  • Protection & Strain Relief Accessory Type : Wire Cover
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1897266-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products