1897076-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers1897076-2
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66
Configuration Features Number of Positions : 12
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66
Configuration Features Number of Positions : 12
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66
Configuration Features Number of Positions : 12
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Black
Primary Product Material : PA 66
Configuration Features
Number of Positions : 12
Mechanical Attachment
Strain Relief : Without
Product Type Features
Protection & Strain Relief Accessory Type : Wire Cover