Connectors
"26 Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"
26 Pos Crimp Receptacle Housing, Wire-to-Wire, PBT, Black Product overview: 1897009-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1897009-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Package: Box
Product Status: Active
Connector Type: Plug
Contact Type: Female Socket
Pitch: 0.157" (4.00mm)
Mounting Type: Free Hanging (In-Line)
Contact Termination: Crimp
Fastening Type: Lever Lock
MT-2/JPT SLD 26P PLUG ASSY TYPE A
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1897009-2 | A142452-ND | 340-1897009-2 | 97X9776 | |
| Product Name | Rectangular Connector Housings | Electronic Connector | Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings | Mt-2/jpt Sld 26P Plug Assy Type A Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |