TE Connectivity Connector Contacts 1892847-2

Description
Contact Features Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : 3.6 MM  [.142 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : 3.6 MM  [.142 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1892847-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1892847-2
Connector Contacts 1892847-2
Contact Features Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : 3.6 MM  [.142 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 50
  • Contact Mating Area Plating Material : Silver
  • Contact Type : Pin
  • Mating Pin Diameter : 3.6 MM  [.142 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1892847-2
Product Name Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details