TE Connectivity Backplane Connectors 1892787-6

Description
Assy Vert MINIPAK HDL Rcpt 25s
Request a Quote Datasheet
Description
Assy Vert MINIPAK HDL Rcpt 25s
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 1892787-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1892787-6
Backplane Connectors 1892787-6
Assy Vert MINIPAK HDL Rcpt 25s

Assy Vert MINIPAK HDL Rcpt 25s

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1892787-6
Backplane Connectors 1892787-6
Backplane Connectors

Backplane Connectors

Buy Now
Assy Vert Minipak Hdl Rcpt 25S Te Connectivity - 97X9771 - Newark, An Avnet Company
Chicago, IL, United States
Assy Vert Minipak Hdl Rcpt 25S Te Connectivity
97X9771
Assy Vert Minipak Hdl Rcpt 25S Te Connectivity 97X9771
Assy Vert MINIPAK HDL Rcpt 25s

Assy Vert MINIPAK HDL Rcpt 25s

Supplier's Site
Specialized - 1892787-6 - ODG (Origin Data Global)
Shenzhen, China
Specialized
1892787-6
Specialized 1892787-6
CONN RCPT 35POS PCB

CONN RCPT 35POS PCB

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1892787-6 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1892787-6
Backplane Connectors - Specialized 1892787-6
CONN RCPT 35POS PCB

CONN RCPT 35POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1892787-6 97X9771 1892787-6 1892787-6
Product Name Backplane Connectors Assy Vert Minipak Hdl Rcpt 25S Te Connectivity Specialized Backplane Connectors - Specialized
Termination Press-Fit, Solder
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details