TE Connectivity Power Cable Assemblies 1892781-1

Description
Body Features Cable Color : Black Connector Color (End A) : Black Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Dimensions Outside Cable Diameter : 2.05 MM  [.081 INCH ] Wire Size (MMSQ) : 3.3 Wire Size (AWG) : 12 Wire Size (CMA) : 6530 Housing Features Housing Material : Nylon Mechanical Attachment Strain Relief : Without Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .2 M  [.65 FT ] Product Type Features Cable Assembly (End A) : MULTI BEAM XLE Plug Cable Assembly Type : MULTI BEAM XLE Pigtail Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Connector Color (End A) : Black Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Dimensions Outside Cable Diameter : 2.05 MM  [.081 INCH ] Wire Size (MMSQ) : 3.3 Wire Size (AWG) : 12 Wire Size (CMA) : 6530 Housing Features Housing Material : Nylon Mechanical Attachment Strain Relief : Without Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .2 M  [.65 FT ] Product Type Features Cable Assembly (End A) : MULTI BEAM XLE Plug Cable Assembly Type : MULTI BEAM XLE Pigtail Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 1892781-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
1892781-1
Power Cable Assemblies 1892781-1
Body Features Cable Color : Black Connector Color (End A) : Black Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Dimensions Outside Cable Diameter : 2.05 MM  [.081 INCH ] Wire Size (MMSQ) : 3.3 Wire Size (AWG) : 12 Wire Size (CMA) : 6530 Housing Features Housing Material : Nylon Mechanical Attachment Strain Relief : Without Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .2 M  [.65 FT ] Product Type Features Cable Assembly (End A) : MULTI BEAM XLE Plug Cable Assembly Type : MULTI BEAM XLE Pigtail Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Color : Black
  • Connector Color (End A) : Black

Configuration Features


  • Number of Positions : 3
  • Number of Power Positions : 3
  • Number of Rows : 1

Dimensions


  • Outside Cable Diameter : 2.05 MM  [.081 INCH ]
  • Wire Size (MMSQ) : 3.3
  • Wire Size (AWG) : 12
  • Wire Size (CMA) : 6530

Housing Features


  • Housing Material : Nylon

Mechanical Attachment


  • Strain Relief : Without

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : .2 M  [.65 FT ]

Product Type Features


  • Cable Assembly (End A) : MULTI BEAM XLE Plug
  • Cable Assembly Type : MULTI BEAM XLE Pigtail

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1892781-1
Product Name Power Cable Assemblies
Product Type MULTI BEAM XLE Plug
Unlock Full Specs
to access all available technical data

Similar Products