TE Connectivity Connector, Backplane, Plug, 154 Position; Product Range Amp - Te Connectivity 188834-1.

Description
CONNECTOR, BACKPLANE, PLUG, 154 POSITION; Product Range:Z-PACK HM Series; No. of Contacts:154Contacts ; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: No
Datasheet
Description
CONNECTOR, BACKPLANE, PLUG, 154 POSITION; Product Range:Z-PACK HM Series; No. of Contacts:154Contacts ; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Backplane, Plug, 154 Position; Product Range Amp - Te Connectivity - 26AC6262 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Plug, 154 Position; Product Range Amp - Te Connectivity
26AC6262
Connector, Backplane, Plug, 154 Position; Product Range Amp - Te Connectivity 26AC6262
CONNECTOR, BACKPLANE, PLUG, 154 POSITION; Product Range:Z-PACK HM Series; No. of Contacts:154Contacts ; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: No

CONNECTOR, BACKPLANE, PLUG, 154 POSITION; Product Range:Z-PACK HM Series; No. of Contacts:154Contacts; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6262
Product Name Connector, Backplane, Plug, 154 Position; Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2204/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details