Body Features Insert Material : Glass-Filled PBT/Nylon Primary Product Color : Black Shell Plating Material : Tin
Configuration Features Number of Positions : 9
Contact Features Contact Current Rating (Max) (AMP) : 3.1 Contact Options : Order Separately Contact Size : Size 20
Housing Features Centerline (Pitch) : 2.74 MM [.108 INCH ] Shell Material : Carbon Steel
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Panel Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Insert Material : Glass-Filled PBT/Nylon Primary Product Color : Black Shell Plating Material : Tin
Configuration Features Number of Positions : 9
Contact Features Contact Current Rating (Max) (AMP) : 3.1 Contact Options : Order Separately Contact Size : Size 20
Housing Features Centerline (Pitch) : 2.74 MM [.108 INCH ] Shell Material : Carbon Steel
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Panel Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Insert Material : Glass-Filled PBT/Nylon Primary Product Color : Black Shell Plating Material : Tin
Configuration Features Number of Positions : 9
Contact Features Contact Current Rating (Max) (AMP) : 3.1 Contact Options : Order Separately Contact Size : Size 20
Housing Features Centerline (Pitch) : 2.74 MM [.108 INCH ] Shell Material : Carbon Steel
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Panel Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Insert Material : Glass-Filled PBT/Nylon
Primary Product Color : Black
Shell Plating Material : Tin
Configuration Features
Number of Positions : 9
Contact Features
Contact Current Rating (Max) (AMP) : 3.1
Contact Options : Order Separately
Contact Size : Size 20
Housing Features
Centerline (Pitch) : 2.74 MM [.108 INCH ]
Shell Material : Carbon Steel
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Cable Mount (Free-Hanging)
Mating Retention : With
Mating Retention Type : Mounting Holes
Operation/Application
Circuit Application : Signal
Shielded : Yes
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Plug
Connector Shell Size : 1
Connector System : Cable-to-Panel
Ground Feature Type : Grounding Indents
Sealable : No
Shell Material Configuration : Full Metal Shell
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]