25 Position D-Sub Plug, Male Pins Connector
25W D PLG W B/L & 4-40 INSERTS 15U GOLD / TE Connectivity/Amp Brand
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A118181-ND | 35AC6655 |
| Product Name | D-Sub Connector Assemblies | 25W D Plg W B/l & 4-40 Inserts 15U Gold / Te Connectivity/amp Brand Amp - Te Connectivity |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | |
| Mounting | Through Hole, Right Angle |