TE Connectivity Sfp Connector, Receptacle, 20 Position, Smd, Full Reel; Connector Type Te Connectivity 1888247-2.

Description
SFP CONNECTOR, RECEPTACLE, 20 POSITION, SMD, FULL REEL; Connector Type:SFP; No. of Contacts:20Contacts; Connector Mounting:PCB Mount; Product Range:SFP+ Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
SFP CONNECTOR, RECEPTACLE, 20 POSITION, SMD, FULL REEL; Connector Type:SFP; No. of Contacts:20Contacts; Connector Mounting:PCB Mount; Product Range:SFP+ Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sfp Connector, Receptacle, 20 Position, Smd, Full Reel; Connector Type Te Connectivity - 26AC6261 - Newark, An Avnet Company
Chicago, IL, United States
Sfp Connector, Receptacle, 20 Position, Smd, Full Reel; Connector Type Te Connectivity
26AC6261
Sfp Connector, Receptacle, 20 Position, Smd, Full Reel; Connector Type Te Connectivity 26AC6261
SFP CONNECTOR, RECEPTACLE, 20 POSITION, SMD, FULL REEL; Connector Type:SFP; No. of Contacts:20Contacts; Connector Mounting:PCB Mount; Product Range:SFP+ Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SFP CONNECTOR, RECEPTACLE, 20 POSITION, SMD, FULL REEL; Connector Type:SFP; No. of Contacts:20Contacts; Connector Mounting:PCB Mount; Product Range:SFP+ Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6261
Product Name Sfp Connector, Receptacle, 20 Position, Smd, Full Reel; Connector Type Te Connectivity
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 Ohm SC Straight Plug - 150569 - PIC Wire & Cable
Specs
Geometry Straight
View Details