TE Connectivity Sfp Connector, Receptacle, 20 Position, Smd, Full Reel; Connector Type Te Connectivity 1888247-1.

Description
SFP CONNECTOR, RECEPTACLE, 20 POSITION, SMD, FULL REEL; Connector Type:SFP; No. of Contacts:20Contacts; Connector Mounting:PCB Mount; Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
SFP CONNECTOR, RECEPTACLE, 20 POSITION, SMD, FULL REEL; Connector Type:SFP; No. of Contacts:20Contacts; Connector Mounting:PCB Mount; Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sfp Connector, Receptacle, 20 Position, Smd, Full Reel; Connector Type Te Connectivity - 26AC6260 - Newark, An Avnet Company
Chicago, IL, United States
Sfp Connector, Receptacle, 20 Position, Smd, Full Reel; Connector Type Te Connectivity
26AC6260
Sfp Connector, Receptacle, 20 Position, Smd, Full Reel; Connector Type Te Connectivity 26AC6260
SFP CONNECTOR, RECEPTACLE, 20 POSITION, SMD, FULL REEL; Connector Type:SFP; No. of Contacts:20Contacts; Connector Mounting:PCB Mount; Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SFP CONNECTOR, RECEPTACLE, 20 POSITION, SMD, FULL REEL; Connector Type:SFP; No. of Contacts:20Contacts; Connector Mounting:PCB Mount; Product Range:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6260
Product Name Sfp Connector, Receptacle, 20 Position, Smd, Full Reel; Connector Type Te Connectivity
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details