Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Contacts
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 24-28 AWG
Contact Finish: Tin
Contact Finish Thickness: 59.0µin (1.50µm)
Female Signal Crimp Contact, Tin Plated, 3A, 24-28AWG Product overview: 188744-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-188744-1 can be used for catalog matching and distributor lookup.
Socket Contact Tin 24-28 AWG Crimp
Socket Contact Tin 24-28 AWG Crimp
CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:HE14 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:HE13, HE14 Series Housing Connectors RoHS Compliant: Yes
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 188744-1 | 332-188744-1 | A107025CT-ND | 12M6100 | |
| Product Name | Contacts | Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Contacts | 3A Electronic Connector | Rectangular Connector Contacts | Contact, Socket, 28-24Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |