TE Connectivity Rack & Panel Connectors 1883867-1

Description
Body Features Connector & Keying Code : 0 Shell Finish : Chemical Conversion Coating Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 100 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 60 Contact Arrangement Code (Module F) : 100 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 0 Shell Finish : Chemical Conversion Coating Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 100 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 60 Contact Arrangement Code (Module F) : 100 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1883867-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1883867-1
Rack & Panel Connectors 1883867-1
Body Features Connector & Keying Code : 0 Shell Finish : Chemical Conversion Coating Configuration Features Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 100 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 60 Contact Arrangement Code (Module F) : 100 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No

Body Features


  • Connector & Keying Code : 0
  • Shell Finish : Chemical Conversion Coating

Configuration Features


  • Release Style : Rear

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 60
  • Contact Arrangement Code (Module C) : 100
  • Contact Arrangement Code (Module D) : 150
  • Contact Arrangement Code (Module E) : 60
  • Contact Arrangement Code (Module F) : 100

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 3
  • Sealable : No
Buy Now Datasheet
ARINC - 1883867-1-ND - DigiKey
Thief River Falls, MN, United States
Plug Connector Arinc 150/60/100///

Plug Connector Arinc 150/60/100///

Buy Now Datasheet
ARINC Connector - 1883867-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1883867-1
ARINC Connector 1883867-1
A600,3, PLUG ASSY 150/60/100/

A600,3, PLUG ASSY 150/60/100/

Buy Now
A600,3, Plug Assy 150/60/100/ Amp - Te Connectivity - 97X9650 - Newark, An Avnet Company
Chicago, IL, United States
A600,3, Plug Assy 150/60/100/ Amp - Te Connectivity
97X9650
A600,3, Plug Assy 150/60/100/ Amp - Te Connectivity 97X9650
A600,3, PLUG ASSY 150/60/100/

A600,3, PLUG ASSY 150/60/100/

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1883867-1 1883867-1-ND 1883867-1 97X9650
Product Name Rack & Panel Connectors ARINC ARINC Connector A600,3, Plug Assy 150/60/100/ Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details
Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details