TE Connectivity Rack & Panel Connectors 1883712-2

Description
Configuration Features Number of Inserts : 3 Number of Positions : 385 Contact Features Contact Current Rating (Max) (AMP) : 13 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Rack & Panel Connector Shell Size : 2 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Inserts : 3 Number of Positions : 385 Contact Features Contact Current Rating (Max) (AMP) : 13 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Rack & Panel Connector Shell Size : 2 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1883712-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1883712-2
Rack & Panel Connectors 1883712-2
Configuration Features Number of Inserts : 3 Number of Positions : 385 Contact Features Contact Current Rating (Max) (AMP) : 13 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Rack & Panel Connector Shell Size : 2 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Inserts : 3
  • Number of Positions : 385

Contact Features


  • Contact Current Rating (Max) (AMP) : 13

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
ARINC Connector - 1883712-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1883712-2
ARINC Connector 1883712-2
A600, SZ2, RCPT 150/150/85, Next Gen

A600, SZ2, RCPT 150/150/85, Next Gen

Buy Now
Backplane Connectors - Specialized - 1883712-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1883712-2
Backplane Connectors - Specialized 1883712-2
A600, SZ2, RCPT 150/150/85, NEXT

A600, SZ2, RCPT 150/150/85, NEXT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1883712-2 1883712-2 1883712-2
Product Name Rack & Panel Connectors ARINC Connector Backplane Connectors - Specialized
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMD 4A 30V Electronic Connector - 316-104652-3 - ERSAELECTRONICS PTE. LTD.
Specs
Termination SMD/SMT
Voltage Rating 30 volts
Current Rating 4.0 amps
View Details
3 suppliers
RF Connector Launchers - 1052634-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Board Connector
Mounting Panel Mount
View Details
4 suppliers
Headers, Male Pins - A111694-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Ribbon Cable Connectors - 102160-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers