1879664-6 -- H8 1K3 0.1% 15PPM AMP - TE CONNECTIVITY
TE Connectivity
H8 1K3 0.1% 15Ppm Amp - Te Connectivity
1879664-6
Description
H8 1K3 0.1% 15PPM
Description
H8 1K3 0.1% 15PPM
Suppliers
H8 1K3 0.1% 15Ppm Amp - Te Connectivity
36AC0461
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC0461 |
|
Product Name
|
H8 1K3 0.1% 15Ppm Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers