1879533-1 -- CRGV0603 1% 100K 400V AMP - TE CONNECTIVITY
TE Connectivity
Crgv0603 1% 100K 400V Amp - Te Connectivity
1879533-1
Description
CRGV0603 1% 100K 400V
Description
CRGV0603 1% 100K 400V
Suppliers
Crgv0603 1% 100K 400V Amp - Te Connectivity
36AC0455
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC0455 |
|
Product Name
|
Crgv0603 1% 100K 400V Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details