1879507-8 -- CRGH0603 1% 158K 0.2W AMP - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 158K 0.2W Amp - Te Connectivity
1879507-8
Description
CRGH0603 1% 158K 0.2W
Description
CRGH0603 1% 158K 0.2W
Suppliers
Crgh0603 1% 158K 0.2W Amp - Te Connectivity
36AC0453
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC0453 |
|
Product Name
|
Crgh0603 1% 158K 0.2W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details