Body Features Primary Product Color : Multi-Colored Primary Product Material : Clear Polyester
Dimensions Product Width : 63.5 MM [2.5 INCH ]
Other Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features Packaging Method : Roll Packaging Quantity : 1
Printer/Label Features Label Style : Continuous Length of Label Roll : 30.48 M [100 FT ] Number of Labels Across : 1 Printer Technology : Thermal Transfer
Product Availability Applicable Region : Americas
Product Type Features Pipe Identification Code : FUEL (Fuel)
Usage Conditions Operating Temperature Range : -40 - 163 DEGC [-40 - 325 DEGF ]
TE Connectivity
Powell Electronics, Inc.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Multi-Colored Primary Product Material : Clear Polyester
Dimensions Product Width : 63.5 MM [2.5 INCH ]
Other Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features Packaging Method : Roll Packaging Quantity : 1
Printer/Label Features Label Style : Continuous Length of Label Roll : 30.48 M [100 FT ] Number of Labels Across : 1 Printer Technology : Thermal Transfer
Product Availability Applicable Region : Americas
Product Type Features Pipe Identification Code : FUEL (Fuel)
Usage Conditions Operating Temperature Range : -40 - 163 DEGC [-40 - 325 DEGF ]
Body Features Primary Product Color : Multi-Colored Primary Product Material : Clear Polyester
Dimensions Product Width : 63.5 MM [2.5 INCH ]
Other Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features Packaging Method : Roll Packaging Quantity : 1
Printer/Label Features Label Style : Continuous Length of Label Roll : 30.48 M [100 FT ] Number of Labels Across : 1 Printer Technology : Thermal Transfer
Product Availability Applicable Region : Americas
Product Type Features Pipe Identification Code : FUEL (Fuel)
Usage Conditions Operating Temperature Range : -40 - 163 DEGC [-40 - 325 DEGF ]
Body Features
Primary Product Color : Multi-Colored
Primary Product Material : Clear Polyester
Dimensions
Product Width : 63.5 MM [2.5 INCH ]
Other
Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features
Packaging Method : Roll
Packaging Quantity : 1
Printer/Label Features
Label Style : Continuous
Length of Label Roll : 30.48 M [100 FT ]
Number of Labels Across : 1
Printer Technology : Thermal Transfer
Product Availability
Applicable Region : Americas
Product Type Features
Pipe Identification Code : FUEL (Fuel)
Usage Conditions
Operating Temperature Range : -40 - 163 DEGC [-40 - 325 DEGF ]