TE Connectivity Standard Rectangular Connectors 1877646-1

Description
Body Features Seal Type : Interfacial Seal, Grommet Seal Shell Plating Material : Nickel Strain Relief Type : Straight Configuration Features Number of Cavities : 31 Contact Features Contact Mating Area Plating Material : Gold Contact Size : Size 22, Size 8, Size 12 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Mechanical Attachment Panel Mount Feature Type : Mounting Hole Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit
Request a Quote
Description
Body Features Seal Type : Interfacial Seal, Grommet Seal Shell Plating Material : Nickel Strain Relief Type : Straight Configuration Features Number of Cavities : 31 Contact Features Contact Mating Area Plating Material : Gold Contact Size : Size 22, Size 8, Size 12 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Mechanical Attachment Panel Mount Feature Type : Mounting Hole Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 1877646-1 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
1877646-1
Standard Rectangular Connectors 1877646-1
Body Features Seal Type : Interfacial Seal, Grommet Seal Shell Plating Material : Nickel Strain Relief Type : Straight Configuration Features Number of Cavities : 31 Contact Features Contact Mating Area Plating Material : Gold Contact Size : Size 22, Size 8, Size 12 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Mechanical Attachment Panel Mount Feature Type : Mounting Hole Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit

Body Features


  • Seal Type : Interfacial Seal, Grommet Seal
  • Shell Plating Material : Nickel
  • Strain Relief Type : Straight

Configuration Features


  • Number of Cavities : 31

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Size : Size 22, Size 8, Size 12
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Gold

Mechanical Attachment


  • Panel Mount Feature Type : Mounting Hole

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
Buy Now
Swedesboro, NJ, United States
ARINC Connector
1877646-1
ARINC Connector 1877646-1
ARINC

ARINC

Buy Now
Kit,plug Conn,gain,gprb2 Amp - Te Connectivity - 41AJ4874 - Newark, An Avnet Company
Chicago, IL, United States
Kit,plug Conn,gain,gprb2 Amp - Te Connectivity
41AJ4874
Kit,plug Conn,gain,gprb2 Amp - Te Connectivity 41AJ4874
Kit,Plug Conn,GAIN,GPRB2

Kit,Plug Conn,GAIN,GPRB2

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1877646-1 1877646-1 41AJ4874
Product Name Standard Rectangular Connectors ARINC Connector Kit,plug Conn,gain,gprb2 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103970-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole, Right Angle
View Details