TE Connectivity Rack & Panel Connectors 1877384-1

Description
Body Features Connector & Keying Code : N Shell Finish : Electroless Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 1 Contact Features Contact Arrangement Code : 1Q1 Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 9 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : N Shell Finish : Electroless Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 1 Contact Features Contact Arrangement Code : 1Q1 Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 9 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1877384-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1877384-1
Rack & Panel Connectors 1877384-1
Body Features Connector & Keying Code : N Shell Finish : Electroless Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 1 Contact Features Contact Arrangement Code : 1Q1 Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 9 Sealable : No

Body Features


  • Connector & Keying Code : N
  • Shell Finish : Electroless Nickel
  • Shell Plating Material : Aluminum Alloy

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Arrangement Code : 1Q1
  • Contact Size : Size 8
  • Contact Type : Pin
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Assembly
  • Rack & Panel Connector Shell Size : 9
  • Sealable : No
Buy Now Datasheet
Backplane Connectors - 1877384-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1877384-1
Backplane Connectors 1877384-1
Circular Quad Plug sz9 1Q1 N

Circular Quad Plug sz9 1Q1 N

Buy Now
Circular Connector Assemblies - 1877384-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1877384-1-ND
Circular Connector Assemblies 1877384-1-ND
Position Circular Connector

Position Circular Connector

Buy Now Datasheet
Circular Quad Plug Sz9 1Q1 N Amp - Te Connectivity - 97X9606 - Newark, An Avnet Company
Chicago, IL, United States
Circular Quad Plug Sz9 1Q1 N Amp - Te Connectivity
97X9606
Circular Quad Plug Sz9 1Q1 N Amp - Te Connectivity 97X9606
Circular Quad Plug sz9 1Q1 N

Circular Quad Plug sz9 1Q1 N

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1877384-1 1877384-1 1877384-1-ND 97X9606
Product Name Rack & Panel Connectors Backplane Connectors Circular Connector Assemblies Circular Quad Plug Sz9 1Q1 N Amp - Te Connectivity
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 047-0894-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-2823447-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
6 suppliers