TE Connectivity Rectangular Connector Contacts 1871745-1

Description
Socket Contact Tin 18-22 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A116550-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A116550-ND
Rectangular Connector Contacts A116550-ND
Socket Contact Tin 18-22 AWG Crimp

Socket Contact Tin 18-22 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 1036381-1871745-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1036381-1871745-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1036381-1871745-1
Win Source Part Number: 1036381-1871745-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Dynamic D-1000 Contact Finish: Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,000 Alternative Parts (Cross-Reference): 170204-1; 39-00-0077; 50079-8000; 39-00-0059; 770834-1; 175151-21871745-1.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -1871745-1-CSI,-1871 745-1-SI,A116550,226 6-1871745-1 Base Product Number: 1871745

Win Source Part Number: 1036381-1871745-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Dynamic D-1000
Contact Finish: Tin
Package: Bulk
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,000
Alternative Parts (Cross-Reference): 170204-1; 39-00-0077; 50079-8000; 39-00-0059; 770834-1; 175151-21871745-1.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -1871745-1-CSI,-1871745-1-SI,A116550,2266-1871745-1
Base Product Number: 1871745

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
332-1871745-1
3A Electronic Connector 332-1871745-1
Female Signal Contact, Crimp, 18-22AWG, 3A, Tin Plated Product overview: 1871745-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1871745-1 can be used for catalog matching and distributor lookup.

Female Signal Contact, Crimp, 18-22AWG, 3A, Tin Plated Product overview: 1871745-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1871745-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dynamic D1000 Rec Cont 2L Pre Tin L/p Te Connectivity - 73Y6845 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D1000 Rec Cont 2L Pre Tin L/p Te Connectivity
73Y6845
Dynamic D1000 Rec Cont 2L Pre Tin L/p Te Connectivity 73Y6845
DYNAMIC D1000 REC CONT 2L PRE TIN L/P

DYNAMIC D1000 REC CONT 2L PRE TIN L/P

Supplier's Site
Contact, Socket, Crimp, 22-18Awg; Product Range Te Connectivity - 70AH0026 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22-18Awg; Product Range Te Connectivity
70AH0026
Contact, Socket, Crimp, 22-18Awg; Product Range Te Connectivity 70AH0026
CONTACT, SOCKET, CRIMP, 22-18AWG; Product Range:Dynamic D1000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 22-18AWG; Product Range:Dynamic D1000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A116550-ND 1036381-1871745-1 332-1871745-1 73Y6845 70AH0026
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Contacts 3A Electronic Connector Dynamic D1000 Rec Cont 2L Pre Tin L/p Te Connectivity Contact, Socket, Crimp, 22-18Awg; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1406-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details