Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Length : 7.9 MM [.311 INCH ] Contact Mating Area Plating Material : Pre-Tin Contact Orientation : Straight Contact Type : Receptacle Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : .7 MM [.027 INCH ]
Dimensions Compatible Insulation Diameter Range : 1.08 - 1.6 MM [.042 - .063 INCH ] Wire Size (MMSQ) : .08 - .38 Wire Size (AWG) : 28 - 22
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel & Box Packaging Quantity : 36000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Barrel Type : Open
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 5
- Contact Length : 7.9 MM [.311 INCH ]
- Contact Mating Area Plating Material : Pre-Tin
- Contact Orientation : Straight
- Contact Type : Receptacle
- Mating Tab Thickness : .5 MM [.02 INCH ]
- Mating Tab Width : .7 MM [.027 INCH ]
Dimensions
- Compatible Insulation Diameter Range : 1.08 - 1.6 MM [.042 - .063 INCH ]
- Wire Size (MMSQ) : .08 - .38
- Wire Size (AWG) : 28 - 22
Electrical Characteristics
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 250
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel & Box
- Packaging Quantity : 36000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]