TE Connectivity Connector Contacts 1871132-4

Description
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 65 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ] Mating Pin Diameter : 6.28 MM  [.25 INCH ] Dimensions Compatible Insulation Diameter Range : 1 - 2.5 MM  [.039 - .098 INCH ] Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14 Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 630 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Tray Packaging Quantity : 30 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 65 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ] Mating Pin Diameter : 6.28 MM  [.25 INCH ] Dimensions Compatible Insulation Diameter Range : 1 - 2.5 MM  [.039 - .098 INCH ] Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14 Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 630 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Tray Packaging Quantity : 30 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1871132-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1871132-4
Connector Contacts 1871132-4
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 65 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ] Mating Pin Diameter : 6.28 MM  [.25 INCH ] Dimensions Compatible Insulation Diameter Range : 1 - 2.5 MM  [.039 - .098 INCH ] Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14 Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 630 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Tray Packaging Quantity : 30 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 65
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Orientation : Straight
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ]
  • Mating Pin Diameter : 6.28 MM  [.25 INCH ]

Dimensions


  • Compatible Insulation Diameter Range : 1 - 2.5 MM  [.039 - .098 INCH ]
  • Wire Size (MMSQ) : 1.23 - 2.27
  • Wire Size (AWG) : 16 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 630
  • Operating Voltage (VDC) : 630

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box & Tray
  • Packaging Quantity : 30

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1871132-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-175216-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Ring Terminals - 1-1377172-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
PCB Terminals - 1-1627067-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details