TE Connectivity
Connector Contacts
1871131-1
Description
Contact Features Contact Current Rating (Max) (AMP) : 65 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 6.28 MM [.25 INCH ]
Dimensions Wire Size (MMSQ) : 10.6 - 16.7 Wire Size (AWG) : 6
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Box & Tray
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 65 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 6.28 MM [.25 INCH ]
Dimensions Wire Size (MMSQ) : 10.6 - 16.7 Wire Size (AWG) : 6
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Box & Tray
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 65 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 6.28 MM [.25 INCH ]
Dimensions Wire Size (MMSQ) : 10.6 - 16.7 Wire Size (AWG) : 6
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Box & Tray
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 65
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Type : Pin
- Mating Pin Diameter : 6.28 MM [.25 INCH ]
Dimensions
- Wire Size (MMSQ) : 10.6 - 16.7
- Wire Size (AWG) : 6
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Box & Tray
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1871131-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
North American
20 to 24 AWG
International
0.2000 to 0.5600 mm2
View Details