TE Connectivity Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Cii Te Connectivity 187-32B200

Description
RELAY, DPDT, 240VAC, 28VDC, 20A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:187 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:28VDCRoHS Compliant: No
Datasheet
Description
RELAY, DPDT, 240VAC, 28VDC, 20A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:187 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:28VDCRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Cii Te Connectivity - 23F5370 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Cii Te Connectivity
23F5370
Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Cii Te Connectivity 23F5370
RELAY, DPDT, 240VAC, 28VDC, 20A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:187 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:28VDCRoHS Compliant: No

RELAY, DPDT, 240VAC, 28VDC, 20A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:187 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:28VDCRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 23F5370
Product Name Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Cii Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617786-2 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 08X7186 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 24 volts
View Details
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
50A/70A AC Relay - CHAR1 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details