TE Connectivity Power Terminals 1857925-1

Description
Configuration Features Number of Positions : 4 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 50 Contact Fabrication : Solid Contact Mating Area Plating Material : Silver Contact Underplating Material : Nickel Product Type Features Power Terminal Type : Pin Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 4 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 50 Contact Fabrication : Solid Contact Mating Area Plating Material : Silver Contact Underplating Material : Nickel Product Type Features Power Terminal Type : Pin Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 1857925-1 - TE Connectivity
Berwyn, PA, United States
Power Terminals
1857925-1
Power Terminals 1857925-1
Configuration Features Number of Positions : 4 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 50 Contact Fabrication : Solid Contact Mating Area Plating Material : Silver Contact Underplating Material : Nickel Product Type Features Power Terminal Type : Pin Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 50
  • Contact Fabrication : Solid
  • Contact Mating Area Plating Material : Silver
  • Contact Underplating Material : Nickel

Product Type Features


  • Power Terminal Type : Pin

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Terminals - Specialized Connectors - A117309-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A117309-ND
Terminals - Specialized Connectors A117309-ND
CONN TERM BUSBAR CONT PIN SWAGE

CONN TERM BUSBAR CONT PIN SWAGE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1857925-1 A117309-ND
Product Name Power Terminals Terminals - Specialized Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627015-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Quick Disconnects - 1-160301-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 suppliers
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details