TE Connectivity Power Terminals 1857924-2

Description
Configuration Features Number of Positions : 4 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Fabrication : Solid Contact Mating Area Plating Material : Gold Product Type Features Power Terminal Type : Pin Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 4 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Fabrication : Solid Contact Mating Area Plating Material : Gold Product Type Features Power Terminal Type : Pin Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 1857924-2 - TE Connectivity
Berwyn, PA, United States
Power Terminals
1857924-2
Power Terminals 1857924-2
Configuration Features Number of Positions : 4 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Fabrication : Solid Contact Mating Area Plating Material : Gold Product Type Features Power Terminal Type : Pin Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 115
  • Contact Fabrication : Solid
  • Contact Mating Area Plating Material : Gold

Product Type Features


  • Power Terminal Type : Pin

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1857924-2
Product Name Power Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 118385-5 - TE Connectivity
Specs
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 100495-4-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
2 suppliers
Magnet Wire Terminals - 1-1534686-7 - TE Connectivity
Specs
Material Gold
Features RoHS
North American 23 to 26 AWG
View Details