TE Connectivity Connector Contacts 1857523-3

Description
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver Contact Size : 12mm Contact Type : Pin Contact Underplating Material : Nickel Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Busbar Termination Method to Bus Bar : Swage
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver Contact Size : 12mm Contact Type : Pin Contact Underplating Material : Nickel Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Busbar Termination Method to Bus Bar : Swage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1857523-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1857523-3
Connector Contacts 1857523-3
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver Contact Size : 12mm Contact Type : Pin Contact Underplating Material : Nickel Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Busbar Termination Method to Bus Bar : Swage

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Silver
  • Contact Size : 12mm
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Operation/Application


  • Circuit Application : Power

Termination Features


  • Product Terminates To : Busbar
  • Termination Method to Bus Bar : Swage
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1857523-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 109026-31 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details