TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Contacts 185027-1

Description
Win Source Part Number: 1013568-185027-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Junior Power Timer Type: Power Contact Finish: Tin Package: Tape & Reel (TR) Wire Gauge: 12-17 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 9,000 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -185027-1-LSI,-18502 7-1-CSI Base Product Number: 185027
Request a Quote Datasheet
Description
Win Source Part Number: 1013568-185027-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Junior Power Timer Type: Power Contact Finish: Tin Package: Tape & Reel (TR) Wire Gauge: 12-17 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 9,000 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -185027-1-LSI,-18502 7-1-CSI Base Product Number: 185027
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1013568-185027-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1013568-185027-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1013568-185027-1
Win Source Part Number: 1013568-185027-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Junior Power Timer Type: Power Contact Finish: Tin Package: Tape & Reel (TR) Wire Gauge: 12-17 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 9,000 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -185027-1-LSI,-18502 7-1-CSI Base Product Number: 185027

Win Source Part Number: 1013568-185027-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Junior Power Timer
Type: Power
Contact Finish: Tin
Package: Tape & Reel (TR)
Wire Gauge: 12-17 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 9,000
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -185027-1-LSI,-185027-1-CSI
Base Product Number: 185027

Buy Now
Singapore, Singapore
Electronic Connector
331-185027-1
Electronic Connector 331-185027-1
CONN SOCKET 12-17AWG CRIMP TIN Product overview: 185027-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-185027-1 can be used for catalog matching and distributor lookup.

CONN SOCKET 12-17AWG CRIMP TIN Product overview: 185027-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-185027-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 185027-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
185027-1-ND
Rectangular Connector Contacts 185027-1-ND
Socket Contact Tin 12-17 AWG Crimp Power

Socket Contact Tin 12-17 AWG Crimp Power

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1013568-185027-1 331-185027-1 185027-1-ND
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Electronic Connector Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190819 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details