TE Connectivity Rings & Spades 184203-1

Description
Body Features Plating Material : Unplated, Nickel Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Dimensions Barrel Inside Diameter : 1.549 MM  [.061 INCH ] Overall Length : 21.7 MM  [.854 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.31 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : RING-053 Stud Size : #10 Support Style : Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 343 DEGC  [649 DEGF ]
Request a Quote
Description
Body Features Plating Material : Unplated, Nickel Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Dimensions Barrel Inside Diameter : 1.549 MM  [.061 INCH ] Overall Length : 21.7 MM  [.854 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.31 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : RING-053 Stud Size : #10 Support Style : Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 343 DEGC  [649 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rings & Spades - 184203-1 - TE Connectivity
Berwyn, PA, United States
Rings & Spades
184203-1
Rings & Spades 184203-1
Body Features Plating Material : Unplated, Nickel Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Dimensions Barrel Inside Diameter : 1.549 MM  [.061 INCH ] Overall Length : 21.7 MM  [.854 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.31 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : RING-053 Stud Size : #10 Support Style : Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 343 DEGC  [649 DEGF ]

Body Features


  • Plating Material : Unplated, Nickel

Configuration Features


  • Number of Holes : 1
  • Terminal Angle : Straight

Contact Features


  • Terminal & Splice Type : Ring Tongue
  • Terminal Orientation : Straight

Dimensions


  • Barrel Inside Diameter : 1.549 MM  [.061 INCH ]
  • Overall Length : 21.7 MM  [.854 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.31
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Barrel Type : Closed Barrel
  • Insulated : No
  • Sealable : No
  • Shape Description : RING-053
  • Stud Size : #10
  • Support Style : Insulation Support
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Operating Temperature Range : 343 DEGC  [649 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 184203-1
Product Name Rings & Spades
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-179317-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details