TE Connectivity Ring Terminals & Spade Terminals 184090-1

Description
Body Features Inspection Slot : No Ring & Spade Plating Material : Tin Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 11.61 MM  [.457 INCH ] Ring & Spade Overall Length : 49.02 MM  [1.929 INCH ] Stud Diameter : 10.49 MM  [.413 INCH ] Tongue Thickness : 2.11 MM  [.083 INCH ] Wire Size (MMSQ) : 70 Wire Size (AWG) : 00 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified : No Operation/Applicatio n Heavy Duty : No Other Comment : Not approved for reconnection of residential aluminum branch circuit wiring. Packaging Features Packaging Quantity : 50 Ring & Spade Packaging Method : Box Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : #10 Ring & Spade Wire/Cable Type : Aluminum Wire, Copper Wire Sealable : No Support Style : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Inspection Slot : No Ring & Spade Plating Material : Tin Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 11.61 MM  [.457 INCH ] Ring & Spade Overall Length : 49.02 MM  [1.929 INCH ] Stud Diameter : 10.49 MM  [.413 INCH ] Tongue Thickness : 2.11 MM  [.083 INCH ] Wire Size (MMSQ) : 70 Wire Size (AWG) : 00 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified : No Operation/Applicatio n Heavy Duty : No Other Comment : Not approved for reconnection of residential aluminum branch circuit wiring. Packaging Features Packaging Quantity : 50 Ring & Spade Packaging Method : Box Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : #10 Ring & Spade Wire/Cable Type : Aluminum Wire, Copper Wire Sealable : No Support Style : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 184090-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
184090-1
Ring Terminals & Spade Terminals 184090-1
Body Features Inspection Slot : No Ring & Spade Plating Material : Tin Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 11.61 MM  [.457 INCH ] Ring & Spade Overall Length : 49.02 MM  [1.929 INCH ] Stud Diameter : 10.49 MM  [.413 INCH ] Tongue Thickness : 2.11 MM  [.083 INCH ] Wire Size (MMSQ) : 70 Wire Size (AWG) : 00 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified : No Operation/Applicatio n Heavy Duty : No Other Comment : Not approved for reconnection of residential aluminum branch circuit wiring. Packaging Features Packaging Quantity : 50 Ring & Spade Packaging Method : Box Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : #10 Ring & Spade Wire/Cable Type : Aluminum Wire, Copper Wire Sealable : No Support Style : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Inspection Slot : No
  • Ring & Spade Plating Material : Tin

Configuration Features


  • Number of Holes : 1
  • Terminal Angle : Straight

Contact Features


  • Ring & Spade Terminal Orientation : Straight
  • Terminal & Splice Type : Ring Tongue
  • Underplating Material : None

Dimensions


  • Barrel Inside Diameter : 11.61 MM  [.457 INCH ]
  • Ring & Spade Overall Length : 49.02 MM  [1.929 INCH ]
  • Stud Diameter : 10.49 MM  [.413 INCH ]
  • Tongue Thickness : 2.11 MM  [.083 INCH ]
  • Wire Size (MMSQ) : 70
  • Wire Size (AWG) : 00
  • Wire Size (CMA) : 119500 - 150500

Industry Standards


  • Government Qualified : No

Operation/Application


  • Heavy Duty : No

Other


  • Comment : Not approved for reconnection of residential aluminum branch circuit wiring.

Packaging Features


  • Packaging Quantity : 50
  • Ring & Spade Packaging Method : Box

Product Type Features


  • Insulated : No
  • Ring & Spade Barrel Type : Closed Barrel
  • Ring & Spade Stud Size : #10
  • Ring & Spade Wire/Cable Type : Aluminum Wire, Copper Wire
  • Sealable : No
  • Support Style : Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 184090-1
Product Name Ring Terminals & Spade Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 102399-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.3300 mm2
View Details
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details