TE Connectivity Ring Terminals 184079-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.05 MM  [.238 INCH ] Product Length : 38.2 MM  [1.504 INCH ] Stud Diameter : 10.49 MM  [.413 INCH ] Tongue Thickness : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : 14 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.05 MM  [.238 INCH ] Product Length : 38.2 MM  [1.504 INCH ] Stud Diameter : 10.49 MM  [.413 INCH ] Tongue Thickness : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : 14 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 184079-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
184079-1
Ring Terminals 184079-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.05 MM  [.238 INCH ] Product Length : 38.2 MM  [1.504 INCH ] Stud Diameter : 10.49 MM  [.413 INCH ] Tongue Thickness : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : 14 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 6.05 MM  [.238 INCH ]
  • Product Length : 38.2 MM  [1.504 INCH ]
  • Stud Diameter : 10.49 MM  [.413 INCH ]
  • Tongue Thickness : 1.3 MM  [.051 INCH ]
  • Wire Size (MMSQ) : 14
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 20800 - 33100

Industry Standards


  • Government Qualified Terminal : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Terminals - 184079-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
184079-1
Terminals 184079-1
Terminals TERMINAL CRIMP TYPE FOR FFC

Terminals TERMINAL CRIMP TYPE FOR FFC

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 184079-1 184079-1
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102099-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1659256-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 18 AWG
View Details
PCB Terminals - 1-1627334-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details