TE Connectivity Electronic Connector 184030-3

Description
Female Signal Contact, Crimp, 14-20AWG, Tin Plated Bronze Product overview: 184030-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-184030-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Signal Contact, Crimp, 14-20AWG, Tin Plated Bronze Product overview: 184030-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-184030-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-184030-3
Electronic Connector 332-184030-3
Female Signal Contact, Crimp, 14-20AWG, Tin Plated Bronze Product overview: 184030-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-184030-3 can be used for catalog matching and distributor lookup.

Female Signal Contact, Crimp, 14-20AWG, Tin Plated Bronze Product overview: 184030-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-184030-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 970636-184030-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
970636-184030-3
Connectors, Interconnects - Rectangular Connectors - Contacts 970636-184030-3
Win Source Part Number: 970636-184030-3 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: SSC Contact Finish: Tin Contact Finish Thickness: 31.5µin (0.80µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A104975DKR-ND,184030 -3-ND,-TL003-SI-ND,- TL003-CSI,A104975DKR INACTIVE,1840303,A10 4975DKR,-184030-3-SI ,A104975CT,A104975TR ,-TL003-SI Base Product Number: 184030

Win Source Part Number: 970636-184030-3
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: SSC
Contact Finish: Tin
Contact Finish Thickness: 31.5µin (0.80µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 6,000
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A104975DKR-ND,184030-3-ND,-TL003-SI-ND,-TL003-CSI,A104975DKRINACTIVE,1840303,A104975DKR,-184030-3-SI,A104975CT,A104975TR,-TL003-SI
Base Product Number: 184030

Buy Now Datasheet
Rectangular Connector Contacts - A104975CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A104975CT-ND
Rectangular Connector Contacts A104975CT-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A104975TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A104975TR-ND
Rectangular Connector Contacts A104975TR-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-184030-3 970636-184030-3 A104975CT-ND
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Contacts Rectangular Connector Contacts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details