TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 184030-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Rectangular Connectors - Contacts - 1226085-184030-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1226085-184030-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1226085-184030-1
Win Source Part Number: 1226085-184030-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: SSC Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 24,000 Alternative Parts (Cross-Reference): 184030-1.; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -184030-1-SI,-184030 -1-CSI Base Product Number: 184030

Win Source Part Number: 1226085-184030-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: SSC
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 24,000
Alternative Parts (Cross-Reference): 184030-1.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -184030-1-SI,-184030-1-CSI
Base Product Number: 184030

Buy Now Datasheet
Rectangular Connector Contacts - 17-184030-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-184030-1TR-ND
Rectangular Connector Contacts 17-184030-1TR-ND
Socket Contact Gold 14-20 AWG Crimp

Socket Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-184030-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-184030-1CT-ND
Rectangular Connector Contacts 17-184030-1CT-ND
CONN SOCKET 14-20AWG CRIMP GOLD

CONN SOCKET 14-20AWG CRIMP GOLD

Buy Now Datasheet
Singapore, Singapore
17A Electronic Connector
332-184030-1
17A Electronic Connector 332-184030-1
Female Signal Contact, Crimp, Gold Bronze, 14-20AWG, 17A, 150°C Product overview: 184030-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-184030-1 can be used for catalog matching and distributor lookup.

Female Signal Contact, Crimp, Gold Bronze, 14-20AWG, 17A, 150°C Product overview: 184030-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-184030-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Recpt, Contact 070, Auphbz Rohs Compliant Amp - Te Connectivity - 12H0392 - Newark, An Avnet Company
Chicago, IL, United States
Recpt, Contact 070, Auphbz Rohs Compliant Amp - Te Connectivity
12H0392
Recpt, Contact 070, Auphbz Rohs Compliant Amp - Te Connectivity 12H0392
RECPT, CONTACT 070, AUPHBZ ROHS COMPLIANT: YES

RECPT, CONTACT 070, AUPHBZ ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 184030-1 1226085-184030-1 17-184030-1TR-ND 332-184030-1 12H0392
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Rectangular Connector Contacts 17A Electronic Connector Recpt, Contact 070, Auphbz Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products