TE Connectivity Standard Circular Connectors 1838420-2

Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 26 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature : With Panel Mount Feature Type : Flanged Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : No Packaging Features Packaging Quantity : 50 Product Type Features Circular Connector Type : Plug Connector System : Wire-to-Board, Wire-to-Panel Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 26 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature : With Panel Mount Feature Type : Flanged Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : No Packaging Features Packaging Quantity : 50 Product Type Features Circular Connector Type : Plug Connector System : Wire-to-Board, Wire-to-Panel Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1838420-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1838420-2
Standard Circular Connectors 1838420-2
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 26 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature : With Panel Mount Feature Type : Flanged Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : No Packaging Features Packaging Quantity : 50 Product Type Features Circular Connector Type : Plug Connector System : Wire-to-Board, Wire-to-Panel Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Shell Base Material : Brass
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 4
  • Number of Power Positions : 0
  • Number of Signal Positions : 4

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length (MM) : 26

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flanged
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Quantity : 50

Product Type Features


  • Circular Connector Type : Plug
  • Connector System : Wire-to-Board, Wire-to-Panel
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]
Buy Now
M12 Mtl Male Pnl Conn. Pcb, Front (Hex) Te Connectivity - 21R6320 - Newark, An Avnet Company
Chicago, IL, United States
M12 Mtl Male Pnl Conn. Pcb, Front (Hex) Te Connectivity
21R6320
M12 Mtl Male Pnl Conn. Pcb, Front (Hex) Te Connectivity 21R6320
M12 MTL MALE PNL CONN. PCB, FRONT (HEX)

M12 MTL MALE PNL CONN. PCB, FRONT (HEX)

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1838420-2 21R6320
Product Name Standard Circular Connectors M12 Mtl Male Pnl Conn. Pcb, Front (Hex) Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103945-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers