TE Connectivity Standard Circular Connectors 1-2213395-1

Description
Configuration Features Keying & Polarized Position Locations : Normal Number of Positions : 3 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Mechanical Attachment Polarization Code : A Product Type Features Circular Connector Type : Circular Connector Plug Connector System : Cable-to-Cable Prewired : No
Request a Quote Datasheet
Description
Configuration Features Keying & Polarized Position Locations : Normal Number of Positions : 3 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Mechanical Attachment Polarization Code : A Product Type Features Circular Connector Type : Circular Connector Plug Connector System : Cable-to-Cable Prewired : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1-2213395-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1-2213395-1
Standard Circular Connectors 1-2213395-1
Configuration Features Keying & Polarized Position Locations : Normal Number of Positions : 3 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Mechanical Attachment Polarization Code : A Product Type Features Circular Connector Type : Circular Connector Plug Connector System : Cable-to-Cable Prewired : No

Configuration Features


  • Keying & Polarized Position Locations : Normal
  • Number of Positions : 3
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Pin

Mechanical Attachment


  • Polarization Code : A

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector System : Cable-to-Cable
  • Prewired : No
Buy Now
Solid State Lighting Connector Contacts - A123940-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
A123940-ND
Solid State Lighting Connector Contacts A123940-ND
14-18 AWG SSL Contact Lock with Pins Screw Free Hanging (In-Line)

14-18 AWG SSL Contact Lock with Pins Screw Free Hanging (In-Line)

Buy Now Datasheet
Power Connectors - 1-2213395-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1-2213395-1
Power Connectors 1-2213395-1
NECTOR M FI PIN ASSEMBLY, FREE HANG

NECTOR M FI PIN ASSEMBLY, FREE HANG

Buy Now
Swedesboro, NJ, United States
Power Connectors
1-2213395-1
Power Connectors 1-2213395-1
Power Connectors

Power Connectors

Buy Now
Nector M Fi Pin Assembly, Free Hang Amp - Te Connectivity - 75AC4500 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Fi Pin Assembly, Free Hang Amp - Te Connectivity
75AC4500
Nector M Fi Pin Assembly, Free Hang Amp - Te Connectivity 75AC4500
NECTOR M FI PIN ASSEMBLY, FREE HANG

NECTOR M FI PIN ASSEMBLY, FREE HANG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2213395-1 A123940-ND 1-2213395-1 75AC4500
Product Name Standard Circular Connectors Solid State Lighting Connector Contacts Power Connectors Nector M Fi Pin Assembly, Free Hang Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337630-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers