TE Connectivity M8/M12 Cable Assemblies 1838255-3

Description
Body Features Cable Exit Angle : Straight Cable Jacket Color : Black Connector Color : Black Environmental Protection : With Insulation Material : PUR Wire Color : Brown, Blue, Black Configuration Features M8/M12 Cable Assembly Configuration : Single Ended M8/M12 Cable Assembly Keying : A Number of M8/M12 Cable Assembly Positions : 3 Dimensions Cable Assembly Length (MM) : 5000 Conductor Diameter (MM) : .65 Overall Outside Cable Diameter (MM) : 4.5 Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Housing Features M8/M12 Cable Assembly Housing Material : Polyurethane Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Right Angle Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Packaging Features Packaging Method : Bag Packaging Quantity : 20 Product Type Features Cable Type : PU LED : Without M8/M12 Cable Assembly Connector Type : Receptacle M8/M12 Cable Assembly Shielded : No M8/M12 Cable Assembly Type : M12 Pigtail Product Type : Cable Assembly Usage Conditions Operating Temperature Range (DEGC) : -25 - 90
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : Straight Cable Jacket Color : Black Connector Color : Black Environmental Protection : With Insulation Material : PUR Wire Color : Brown, Blue, Black Configuration Features M8/M12 Cable Assembly Configuration : Single Ended M8/M12 Cable Assembly Keying : A Number of M8/M12 Cable Assembly Positions : 3 Dimensions Cable Assembly Length (MM) : 5000 Conductor Diameter (MM) : .65 Overall Outside Cable Diameter (MM) : 4.5 Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Housing Features M8/M12 Cable Assembly Housing Material : Polyurethane Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Right Angle Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Packaging Features Packaging Method : Bag Packaging Quantity : 20 Product Type Features Cable Type : PU LED : Without M8/M12 Cable Assembly Connector Type : Receptacle M8/M12 Cable Assembly Shielded : No M8/M12 Cable Assembly Type : M12 Pigtail Product Type : Cable Assembly Usage Conditions Operating Temperature Range (DEGC) : -25 - 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 1838255-3 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
1838255-3
M8/M12 Cable Assemblies 1838255-3
Body Features Cable Exit Angle : Straight Cable Jacket Color : Black Connector Color : Black Environmental Protection : With Insulation Material : PUR Wire Color : Brown, Blue, Black Configuration Features M8/M12 Cable Assembly Configuration : Single Ended M8/M12 Cable Assembly Keying : A Number of M8/M12 Cable Assembly Positions : 3 Dimensions Cable Assembly Length (MM) : 5000 Conductor Diameter (MM) : .65 Overall Outside Cable Diameter (MM) : 4.5 Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Housing Features M8/M12 Cable Assembly Housing Material : Polyurethane Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Right Angle Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Packaging Features Packaging Method : Bag Packaging Quantity : 20 Product Type Features Cable Type : PU LED : Without M8/M12 Cable Assembly Connector Type : Receptacle M8/M12 Cable Assembly Shielded : No M8/M12 Cable Assembly Type : M12 Pigtail Product Type : Cable Assembly Usage Conditions Operating Temperature Range (DEGC) : -25 - 90

Body Features


  • Cable Exit Angle : Straight
  • Cable Jacket Color : Black
  • Connector Color : Black
  • Environmental Protection : With
  • Insulation Material : PUR
  • Wire Color : Brown, Blue, Black

Configuration Features


  • M8/M12 Cable Assembly Configuration : Single Ended
  • M8/M12 Cable Assembly Keying : A
  • Number of M8/M12 Cable Assembly Positions : 3

Dimensions


  • Cable Assembly Length (MM) : 5000
  • Conductor Diameter (MM) : .65
  • Overall Outside Cable Diameter (MM) : 4.5
  • Wire Size (MMSQ) : .34
  • Wire Size (AWG) : 22

Housing Features


  • M8/M12 Cable Assembly Housing Material : Polyurethane

Mechanical Attachment


  • M8/M12 Cable Assembly Mounting Angle : Right Angle
  • Screw & Hole Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 20

Product Type Features


  • Cable Type : PU
  • LED : Without
  • M8/M12 Cable Assembly Connector Type : Receptacle
  • M8/M12 Cable Assembly Shielded : No
  • M8/M12 Cable Assembly Type : M12 Pigtail
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 90
Buy Now
Circular Cable Assemblies - A135315-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A135315-ND
Circular Cable Assemblies A135315-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1838255-3 A135315-ND
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-05811911-LC - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
Twisted Pair Cable - 023781-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assembly - 493-06151921-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details