TE Connectivity Circular Connector Keying Plugs 183046-1

Description
Body Features Keying Plug Color : Blue Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Cavity Type : Socket Cavities Product Type Features Accessory Type : Keying Plug Product Type : Accessory Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Keying Plug Color : Blue Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Cavity Type : Socket Cavities Product Type Features Accessory Type : Keying Plug Product Type : Accessory Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Keying Plugs - 183046-1 - TE Connectivity
Berwyn, PA, United States
Circular Connector Keying Plugs
183046-1
Circular Connector Keying Plugs 183046-1
Body Features Keying Plug Color : Blue Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Cavity Type : Socket Cavities Product Type Features Accessory Type : Keying Plug Product Type : Accessory Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Keying Plug Color : Blue

Operation/Application


  • Circuit Application : Power & Signal
  • Compatible With Connector Cavity Type : Socket Cavities

Product Type Features


  • Accessory Type : Keying Plug
  • Product Type : Accessory
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Keying Plug Socket Cont 16-12 Amp - Te Connectivity - 17R5551 - Newark, An Avnet Company
Chicago, IL, United States
Keying Plug Socket Cont 16-12 Amp - Te Connectivity
17R5551
Keying Plug Socket Cont 16-12 Amp - Te Connectivity 17R5551
KEYING PLUG SOCKET CONT 16-12

KEYING PLUG SOCKET CONT 16-12

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 183046-1 17R5551
Product Name Circular Connector Keying Plugs Keying Plug Socket Cont 16-12 Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - 17-1-2379240-1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Standard Circular Connectors - 1-2823589-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
3 suppliers
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details