9-Pos Circular Crimp Receptacle, Panel Mount, IP65, UL94 V-0 Product overview: 182922-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-182922-1 can be used for catalog matching and distributor lookup.
TE Connectivity 182922-1
TE Connectivity 182922-1
TE Connectivity 182922-1
Comm Circular Connect
9 Position Circular Connector Receptacle Housing Panel Mount
Win Source Part Number: 1363816-182922-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 37 pct.
Type: For Male Pins
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC Series 1
Package: Bulk
Product Status: Active
Base Product Number: 182922
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 9
Fastening Type: Threaded
Contact Shape: Circular
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 13-9
Contact Size: 16
Mounting Feature: Flange
Orientation: Keyed
Shell Material: Thermoplastic
Housing Color: Black
Note: Contacts Not Included
Insert Material: Thermoplastic
CONN RCPT HSNG MALE 9POS PNL MNT
Circular Connector Housing, CPC Series 1, Receptacle, 9, Pin, Panel Mount, 13-9 RoHS Compliant: Yes
CPC SQ.FL.RCPT STD SEX
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-182922-1 | 6806747P | 6806747 | 182922-1 | A99550-ND | 1363816-182922-1 | 792-182922-1 | 74T0507 | 41AJ4847 |
| Product Name | Electronic Connector | Industrial Circular Connectors | Industrial Circular Connectors | Circular Connector Housings | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | CONN RCPT HSNG MALE 9POS PNL MNT | Circular Connector Housing, Cpc Series 1, Receptacle, 9, Pin, Panel Mount, 13-9 Rohs Compliant Te Connectivity | Cpc Sq.fl.rcpt Std Sex Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |