TE Connectivity Circular Connector Housings 182916-1

Description
16 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
16 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A99544-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A99544-ND
Circular Connector Housings A99544-ND
16 Position Circular Connector Receptacle Housing Panel Mount

16 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Mil Spec Circular Connectors - 6693162P - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
6693162P
Mil Spec Circular Connectors 6693162P
Panel mnt rcpt, size 17, 16 way, pin

Panel mnt rcpt, size 17, 16 way, pin

Supplier's Site
Mil Spec Circular Connectors - 6693162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
6693162
Mil Spec Circular Connectors 6693162
Panel mnt rcpt, size 17, 16 way, pin

Panel mnt rcpt, size 17, 16 way, pin

Supplier's Site
Mil Spec Circular Connectors - 1904028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
1904028
Mil Spec Circular Connectors 1904028
PANEL MNT RCPT, SIZE 17, 16 WAY, PIN

PANEL MNT RCPT, SIZE 17, 16 WAY, PIN

Supplier's Site
Connectors, Interconnects - Circular Connectors - Housings - 1029781-182916-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1029781-182916-1
Connectors, Interconnects - Circular Connectors - Housings 1029781-182916-1
Win Source Part Number: 1029781-182916-1 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: CPC Series 1 Type: For Male Pins Number of Positions: 16 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black Standard Package: 100 Mounting Feature: Flange Shell Size - Insert: 17-16 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Thermoplastic Insert Material: Thermoplastic Alternative Parts (Cross-Reference): 10-035957-161; CM16SC10MQ; 10-036565-163; CM16SS10MQ; CM10SS10MQ; 10-035957-1811829161 ; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 182916-1-ND,1829161, 2266-182916-1,A99544 Base Product Number: 182916

Win Source Part Number: 1029781-182916-1
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: CPC Series 1
Type: For Male Pins
Number of Positions: 16
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black
Standard Package: 100
Mounting Feature: Flange
Shell Size - Insert: 17-16
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Thermoplastic
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): 10-035957-161; CM16SC10MQ; 10-036565-163; CM16SS10MQ; CM10SS10MQ; 10-035957-1811829161;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 182916-1-ND,1829161,2266-182916-1,A99544
Base Product Number: 182916

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
436-182916-1
600V Electronic Connector 436-182916-1
16 Pos CPC Series 1 Receptacle, Male Pin, Crimp, 600V, UL94 V-0 Product overview: 182916-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-182916-1 can be used for catalog matching and distributor lookup.

16 Pos CPC Series 1 Receptacle, Male Pin, Crimp, 600V, UL94 V-0 Product overview: 182916-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-182916-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Receptacle, Size 17, 16 Position, Panel; Product Range Te Connectivity - 52R4021 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 16 Position, Panel; Product Range Te Connectivity
52R4021
Circular Connector, Receptacle, Size 17, 16 Position, Panel; Product Range Te Connectivity 52R4021
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 16 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 16 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99544-ND 182916-1 6693162P 6693162 1029781-182916-1 436-182916-1 52R4021
Product Name Circular Connector Housings Mil Spec Circular Connectors Mil Spec Circular Connectors Connectors, Interconnects - Circular Connectors - Housings 600V Electronic Connector Circular Connector, Receptacle, Size 17, 16 Position, Panel; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A54200-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details